Capital Lighting, Inc. 12219OI Large Chandeliers-Candle 489153

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 33.07 Product Name: Five Light Chandelier UPC: 783209027213 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 33.07 Product Name: Five Light Chandelier UPC: 783209027213 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12219OI Large Chandeliers-Candle - 489153 - Capital Lighting, Inc.
Columbus, OH, USA
12219OI Large Chandeliers-Candle
489153
12219OI Large Chandeliers-Candle 489153
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 47.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 33.07 Product Name: Five Light Chandelier UPC: 783209027213 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 47.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 33.07
Product Name: Five Light Chandelier
UPC: 783209027213
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489153
Product Name 12219OI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details