Capital Lighting, Inc. 14272EMTT Pendants-Bowl Style 489152

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Terra Weight: 26 Product Name: Three Light Invert Bowl Pendant UPC: 783209069985 Category: Invert Bowl Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Terra Weight: 26 Product Name: Three Light Invert Bowl Pendant UPC: 783209069985 Category: Invert Bowl Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14272EMTT Pendants-Bowl Style - 489152 - Capital Lighting, Inc.
Columbus, OH, USA
14272EMTT Pendants-Bowl Style
489152
14272EMTT Pendants-Bowl Style 489152
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Terra Weight: 26 Product Name: Three Light Invert Bowl Pendant UPC: 783209069985 Category: Invert Bowl Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Terra
Weight: 26
Product Name: Three Light Invert Bowl Pendant
UPC: 783209069985
Category: Invert Bowl Pendant
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489152
Product Name 14272EMTT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details