Capital Lighting, Inc. 11060MRWT Flush Mounts-Bowl Style 489130

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 9.24 Product Name: Four Light Flush Mount UPC: 783209012745 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 9.24 Product Name: Four Light Flush Mount UPC: 783209012745 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11060MRWT Flush Mounts-Bowl Style - 489130 - Capital Lighting, Inc.
Columbus, OH, USA
11060MRWT Flush Mounts-Bowl Style
489130
11060MRWT Flush Mounts-Bowl Style 489130
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 9.24 Product Name: Four Light Flush Mount UPC: 783209012745 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: White
Weight: 9.24
Product Name: Four Light Flush Mount
UPC: 783209012745
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489130
Product Name 11060MRWT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details