Capital Lighting, Inc. 12203FIOI Mid. Chandeliers-Glass Down 489126

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Three Light Chandelier UPC: 783209026896 Category: Mini Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Three Light Chandelier UPC: 783209026896 Category: Mini Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12203FIOI Mid. Chandeliers-Glass Down - 489126 - Capital Lighting, Inc.
Columbus, OH, USA
12203FIOI Mid. Chandeliers-Glass Down
489126
12203FIOI Mid. Chandeliers-Glass Down 489126
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Three Light Chandelier UPC: 783209026896 Category: Mini Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12.57
Product Name: Three Light Chandelier
UPC: 783209026896
Category: Mini Chandelier
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489126
Product Name 12203FIOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details