Capital Lighting, Inc. 12201FIOI Semi-Flush Mts.-Bowl Style 489124

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.76 Product Name: Two Light Semi-Flush Mount UPC: 783209026858 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.76 Product Name: Two Light Semi-Flush Mount UPC: 783209026858 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12201FIOI Semi-Flush Mts.-Bowl Style - 489124 - Capital Lighting, Inc.
Columbus, OH, USA
12201FIOI Semi-Flush Mts.-Bowl Style
489124
12201FIOI Semi-Flush Mts.-Bowl Style 489124
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.76 Product Name: Two Light Semi-Flush Mount UPC: 783209026858 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.76
Product Name: Two Light Semi-Flush Mount
UPC: 783209026858
Category: Semi-Flush Mount
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489124
Product Name 12201FIOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details