Capital Lighting, Inc. 12205FIOI Mid. Chandeliers-Glass Up 489123

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.64 Product Name: Five Light Chandelier UPC: 783209026933 Category: Single-Tier Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.64 Product Name: Five Light Chandelier UPC: 783209026933 Category: Single-Tier Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12205FIOI Mid. Chandeliers-Glass Up - 489123 - Capital Lighting, Inc.
Columbus, OH, USA
12205FIOI Mid. Chandeliers-Glass Up
489123
12205FIOI Mid. Chandeliers-Glass Up 489123
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.64 Product Name: Five Light Chandelier UPC: 783209026933 Category: Single-Tier Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 17.64
Product Name: Five Light Chandelier
UPC: 783209026933
Category: Single-Tier Chandelier
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489123
Product Name 12205FIOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details