Capital Lighting, Inc. 12211FIOI Sconces-Single Glass 489122

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.53 Product Name: One Light Wall Sconce UPC: 783209027053 Category: Wall Sconce Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.53 Product Name: One Light Wall Sconce UPC: 783209027053 Category: Wall Sconce Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12211FIOI Sconces-Single Glass - 489122 - Capital Lighting, Inc.
Columbus, OH, USA
12211FIOI Sconces-Single Glass
489122
12211FIOI Sconces-Single Glass 489122
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.53 Product Name: One Light Wall Sconce UPC: 783209027053 Category: Wall Sconce Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.53
Product Name: One Light Wall Sconce
UPC: 783209027053
Category: Wall Sconce
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489122
Product Name 12211FIOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details