Capital Lighting, Inc. 12207FIOI Mid. Chandeliers-Glass Up 489121

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 27.6 Product Name: Nine Light Chandelier UPC: 783209026971 Category: Multi-Tier Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 27.6 Product Name: Nine Light Chandelier UPC: 783209026971 Category: Multi-Tier Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12207FIOI Mid. Chandeliers-Glass Up - 489121 - Capital Lighting, Inc.
Columbus, OH, USA
12207FIOI Mid. Chandeliers-Glass Up
489121
12207FIOI Mid. Chandeliers-Glass Up 489121
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 27.6 Product Name: Nine Light Chandelier UPC: 783209026971 Category: Multi-Tier Chandelier Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 27.6
Product Name: Nine Light Chandelier
UPC: 783209026971
Category: Multi-Tier Chandelier
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489121
Product Name 12207FIOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details