Capital Lighting, Inc. 11067MRSN Bathroom Fixtures-Two Lights 489119

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.07 Product Name: Two Light Bath Vanity UPC: 783209006201 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.07 Product Name: Two Light Bath Vanity UPC: 783209006201 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11067MRSN Bathroom Fixtures-Two Lights - 489119 - Capital Lighting, Inc.
Columbus, OH, USA
11067MRSN Bathroom Fixtures-Two Lights
489119
11067MRSN Bathroom Fixtures-Two Lights 489119
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.07 Product Name: Two Light Bath Vanity UPC: 783209006201 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.07
Product Name: Two Light Bath Vanity
UPC: 783209006201
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489119
Product Name 11067MRSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details