Capital Lighting, Inc. 11092SVOI Island/Pool Table-2 Light Bar 489104

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.3 Product Name: Two Light Pendant UPC: 783209007437 Category: Island Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.3 Product Name: Two Light Pendant UPC: 783209007437 Category: Island Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11092SVOI Island/Pool Table-2 Light Bar - 489104 - Capital Lighting, Inc.
Columbus, OH, USA
11092SVOI Island/Pool Table-2 Light Bar
489104
11092SVOI Island/Pool Table-2 Light Bar 489104
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.3 Product Name: Two Light Pendant UPC: 783209007437 Category: Island Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.3
Product Name: Two Light Pendant
UPC: 783209007437
Category: Island Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489104
Product Name 11092SVOI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details