Capital Lighting, Inc. 11233SVOI Bathroom Fixtures-Four Lights 489101

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Four Light Bath Vanity UPC: 783209022881 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Four Light Bath Vanity UPC: 783209022881 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11233SVOI Bathroom Fixtures-Four Lights - 489101 - Capital Lighting, Inc.
Columbus, OH, USA
11233SVOI Bathroom Fixtures-Four Lights
489101
11233SVOI Bathroom Fixtures-Four Lights 489101
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Four Light Bath Vanity UPC: 783209022881 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.50
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.22
Product Name: Four Light Bath Vanity
UPC: 783209022881
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489101
Product Name 11233SVOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details