Capital Lighting, Inc. 102-12 Sconces-Double Candle 489097

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 3.62 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042971639 Category: Interior Canopy: 6.625``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 3.62 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042971639 Category: Interior Canopy: 6.625``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
102-12 Sconces-Double Candle - 489097 - Capital Lighting, Inc.
Columbus, OH, USA
102-12 Sconces-Double Candle
489097
102-12 Sconces-Double Candle 489097
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 3.62 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042971639 Category: Interior Canopy: 6.625``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 3.62
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 782042971639
Category: Interior
Canopy: 6.625``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489097
Product Name 102-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details