Capital Lighting, Inc. 102-46 Pendants-Drum Shade 489096

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 36.50 Extension: 3.62 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant UPC: 782042971653 Category: Interior Canopy: 0.683``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 36.50 Extension: 3.62 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant UPC: 782042971653 Category: Interior Canopy: 0.683``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
102-46 Pendants-Drum Shade - 489096 - Capital Lighting, Inc.
Columbus, OH, USA
102-46 Pendants-Drum Shade
489096
102-46 Pendants-Drum Shade 489096
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 36.50 Extension: 3.62 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant UPC: 782042971653 Category: Interior Canopy: 0.683``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 36.50
Extension: 3.62
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Product Name: Eight Light Pendant
UPC: 782042971653
Category: Interior
Canopy: 0.683``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489096
Product Name 102-46 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details