Capital Lighting, Inc. UT1715K Semi-Flush Mts.-Drum Shade 489091

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Black Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728149270 Category: Semi-Flush Mount Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Black Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728149270 Category: Semi-Flush Mount Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
UT1715K Semi-Flush Mts.-Drum Shade - 489091 - Capital Lighting, Inc.
Columbus, OH, USA
UT1715K Semi-Flush Mts.-Drum Shade
489091
UT1715K Semi-Flush Mts.-Drum Shade 489091
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Black Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728149270 Category: Semi-Flush Mount Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mystic Black
Weight: 18
Product Name: Two Light Semi Flush Mount
UPC: 611728149270
Category: Semi-Flush Mount
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489091
Product Name UT1715K Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details