Capital Lighting, Inc. 6151CLSN Foyer/Hall Lanterns-Glass w/Frame 489082

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 6.16 Product Name: Three Light Entry Foyer Pendant UPC: 783209615144 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 6.16 Product Name: Three Light Entry Foyer Pendant UPC: 783209615144 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6151CLSN Foyer/Hall Lanterns-Glass w/Frame - 489082 - Capital Lighting, Inc.
Columbus, OH, USA
6151CLSN Foyer/Hall Lanterns-Glass w/Frame
489082
6151CLSN Foyer/Hall Lanterns-Glass w/Frame 489082
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 6.16 Product Name: Three Light Entry Foyer Pendant UPC: 783209615144 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 6.16
Product Name: Three Light Entry Foyer Pendant
UPC: 783209615144
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489082
Product Name 6151CLSN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details