Capital Lighting, Inc. 2687WSOI Bathroom Fixtures-Two Lights 489068

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.2 Product Name: Two Light Bath Vanity UPC: 783209020122 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.2 Product Name: Two Light Bath Vanity UPC: 783209020122 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2687WSOI Bathroom Fixtures-Two Lights - 489068 - Capital Lighting, Inc.
Columbus, OH, USA
2687WSOI Bathroom Fixtures-Two Lights
489068
2687WSOI Bathroom Fixtures-Two Lights 489068
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.2 Product Name: Two Light Bath Vanity UPC: 783209020122 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.2
Product Name: Two Light Bath Vanity
UPC: 783209020122
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489068
Product Name 2687WSOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details