Capital Lighting, Inc. 2857OI Sconces-Double Candle 489039

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.81 Product Name: Two Light Wall Sconce UPC: 783209285712 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.81 Product Name: Two Light Wall Sconce UPC: 783209285712 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2857OI Sconces-Double Candle - 489039 - Capital Lighting, Inc.
Columbus, OH, USA
2857OI Sconces-Double Candle
489039
2857OI Sconces-Double Candle 489039
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.81 Product Name: Two Light Wall Sconce UPC: 783209285712 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.81
Product Name: Two Light Wall Sconce
UPC: 783209285712
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489039
Product Name 2857OI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details