Capital Lighting, Inc. 5851MRTW Flush Mounts-Bowl Style 489028

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 3.42 Product Name: Two Light Flush Mount UPC: 783209585133 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 3.42 Product Name: Two Light Flush Mount UPC: 783209585133 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5851MRTW Flush Mounts-Bowl Style - 489028 - Capital Lighting, Inc.
Columbus, OH, USA
5851MRTW Flush Mounts-Bowl Style
489028
5851MRTW Flush Mounts-Bowl Style 489028
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 3.42 Product Name: Two Light Flush Mount UPC: 783209585133 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Weight: 3.42
Product Name: Two Light Flush Mount
UPC: 783209585133
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489028
Product Name 5851MRTW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details