Capital Lighting, Inc. 4051HOBU Exterior -Wall Mt./Flush 489019

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 3.96 Product Name: Two Light Outdoor Wall Lantern UPC: 783209405110 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 3.96 Product Name: Two Light Outdoor Wall Lantern UPC: 783209405110 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4051HOBU Exterior -Wall Mt./Flush - 489019 - Capital Lighting, Inc.
Columbus, OH, USA
4051HOBU Exterior -Wall Mt./Flush
489019
4051HOBU Exterior -Wall Mt./Flush 489019
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 3.96 Product Name: Two Light Outdoor Wall Lantern UPC: 783209405110 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished
Weight: 3.96
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209405110
Category: Outdoor Wall Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489019
Product Name 4051HOBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details