Capital Lighting, Inc. 4053HOBU Exterior -Wall Mount 489017

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209405318 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209405318 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4053HOBU Exterior -Wall Mount - 489017 - Capital Lighting, Inc.
Columbus, OH, USA
4053HOBU Exterior -Wall Mount
489017
4053HOBU Exterior -Wall Mount 489017
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209405318 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209405318
Category: Outdoor Wall Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489017
Product Name 4053HOBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details