Capital Lighting, Inc. 4055HOBU Exterior -Post/Pier Head 489016

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 3.52 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209405516 Category: Outdoor Pole/Post Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 3.52 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209405516 Category: Outdoor Pole/Post Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4055HOBU Exterior -Post/Pier Head - 489016 - Capital Lighting, Inc.
Columbus, OH, USA
4055HOBU Exterior -Post/Pier Head
489016
4055HOBU Exterior -Post/Pier Head 489016
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 3.52 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209405516 Category: Outdoor Pole/Post Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished
Weight: 3.52
Product Name: One LT Outdoor Pole/Post Lantern
UPC: 783209405516
Category: Outdoor Pole/Post Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489016
Product Name 4055HOBU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details