Capital Lighting, Inc. 1120-801P Fans-Light Kits 488859

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Ambr Stone Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Ambr Stone Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
1120-801P Fans-Light Kits - 488859 - Capital Lighting, Inc.
Columbus, OH, USA
1120-801P Fans-Light Kits
488859
1120-801P Fans-Light Kits 488859
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Ambr Stone Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.50
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Ambr Stone Cfl Bwl
Category: Light Kit
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488859
Product Name 1120-801P Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details