Capital Lighting, Inc. 1101-811 Fans-Light Kits 488829

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Frst/Clr Cfl Bwl Category: Light Kit Glass: Frosted Bowl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Frst/Clr Cfl Bwl Category: Light Kit Glass: Frosted Bowl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1101-811 Fans-Light Kits - 488829 - Capital Lighting, Inc.
Columbus, OH, USA
1101-811 Fans-Light Kits
488829
1101-811 Fans-Light Kits 488829
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Frst/Clr Cfl Bwl Category: Light Kit Glass: Frosted Bowl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Frst/Clr Cfl Bwl
Category: Light Kit
Glass: Frosted Bowl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488829
Product Name 1101-811 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details