Capital Lighting, Inc. 1120-801H Fans-Light Kits 488828

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.75 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Stn Opal Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.75 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Stn Opal Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1120-801H Fans-Light Kits - 488828 - Capital Lighting, Inc.
Columbus, OH, USA
1120-801H Fans-Light Kits
488828
1120-801H Fans-Light Kits 488828
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.75 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Stn Opal Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 4.75
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Stn Opal Cfl Bwl
Category: Light Kit
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488828
Product Name 1120-801H Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details