Capital Lighting, Inc. 1120-801A Fans-Light Kits 488820

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.75 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Amber Rim Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.75 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Amber Rim Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1120-801A Fans-Light Kits - 488820 - Capital Lighting, Inc.
Columbus, OH, USA
1120-801A Fans-Light Kits
488820
1120-801A Fans-Light Kits 488820
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.75 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Amber Rim Cfl Bwl Category: Light Kit Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 4.75
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Amber Rim Cfl Bwl
Category: Light Kit
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488820
Product Name 1120-801A Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details