Capital Lighting, Inc. 9853SLS Lamps-Table Lamps 488696

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 7.24 Product Name: One Light Table Lamp UPC: 014817376012 Category: Lamps Glass: Cream Colored Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 7.24 Product Name: One Light Table Lamp UPC: 014817376012 Category: Lamps Glass: Cream Colored Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9853SLS Lamps-Table Lamps - 488696 - Capital Lighting, Inc.
Columbus, OH, USA
9853SLS Lamps-Table Lamps
488696
9853SLS Lamps-Table Lamps 488696
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 7.24 Product Name: One Light Table Lamp UPC: 014817376012 Category: Lamps Glass: Cream Colored Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Leaf Sienna
Weight: 7.24
Product Name: One Light Table Lamp
UPC: 014817376012
Category: Lamps
Glass: Cream Colored Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488696
Product Name 9853SLS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details