Capital Lighting, Inc. 9856SS Lamps-Table Lamps 488693

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Weight: 14.75 Product Name: One Light Table Lamp UPC: 014817375954 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Weight: 14.75 Product Name: One Light Table Lamp UPC: 014817375954 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9856SS Lamps-Table Lamps - 488693 - Capital Lighting, Inc.
Columbus, OH, USA
9856SS Lamps-Table Lamps
488693
9856SS Lamps-Table Lamps 488693
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Weight: 14.75 Product Name: One Light Table Lamp UPC: 014817375954 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sandstone
Weight: 14.75
Product Name: One Light Table Lamp
UPC: 014817375954
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488693
Product Name 9856SS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details