Capital Lighting, Inc. 9866SF Lamps-Table Lamps 488676

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Snow Flake Weight: 7.4 Product Name: One Light Table Lamp UPC: 014817375831 Category: Lamps Glass: New White Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Snow Flake Weight: 7.4 Product Name: One Light Table Lamp UPC: 014817375831 Category: Lamps Glass: New White Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9866SF Lamps-Table Lamps - 488676 - Capital Lighting, Inc.
Columbus, OH, USA
9866SF Lamps-Table Lamps
488676
9866SF Lamps-Table Lamps 488676
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Snow Flake Weight: 7.4 Product Name: One Light Table Lamp UPC: 014817375831 Category: Lamps Glass: New White Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.88
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Snow Flake
Weight: 7.4
Product Name: One Light Table Lamp
UPC: 014817375831
Category: Lamps
Glass: New White Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488676
Product Name 9866SF Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details