Capital Lighting, Inc. 9892DCB/DBC Lamps-Table Lamps 488645

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 014817396454 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 014817396454 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
9892DCB/DBC Lamps-Table Lamps - 488645 - Capital Lighting, Inc.
Columbus, OH, USA
9892DCB/DBC Lamps-Table Lamps
488645
9892DCB/DBC Lamps-Table Lamps 488645
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 014817396454 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Coffee Bronze
Weight: 15
Product Name: One Light Table Lamp
UPC: 014817396454
Category: Lamps
Glass: Champagne Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488645
Product Name 9892DCB/DBC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details