Capital Lighting, Inc. WB1466SLS Sconces-Double Candle 488612

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 7.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Sienna Weight: 6.16 Product Name: Two Light Wall Torchier UPC: 014817374612 Category: Wall Glass: Cream Colored Shantung Shipped Via: UPS Safety Rating: UL Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 7.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Sienna Weight: 6.16 Product Name: Two Light Wall Torchier UPC: 014817374612 Category: Wall Glass: Cream Colored Shantung Shipped Via: UPS Safety Rating: UL Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
WB1466SLS Sconces-Double Candle - 488612 - Capital Lighting, Inc.
Columbus, OH, USA
WB1466SLS Sconces-Double Candle
488612
WB1466SLS Sconces-Double Candle 488612
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 7.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Sienna Weight: 6.16 Product Name: Two Light Wall Torchier UPC: 014817374612 Category: Wall Glass: Cream Colored Shantung Shipped Via: UPS Safety Rating: UL Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Extension: 7.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf Sienna
Weight: 6.16
Product Name: Two Light Wall Torchier
UPC: 014817374612
Category: Wall
Glass: Cream Colored Shantung
Shipped Via: UPS
Safety Rating: UL
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488612
Product Name WB1466SLS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details