Capital Lighting, Inc. 9840MHG Lamps-Table Lamps 488488

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Weight: 6.82 Product Name: One Light Table Lamp UPC: 014817376135 Category: Lamps Glass: Beige Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Weight: 6.82 Product Name: One Light Table Lamp UPC: 014817376135 Category: Lamps Glass: Beige Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9840MHG Lamps-Table Lamps - 488488 - Capital Lighting, Inc.
Columbus, OH, USA
9840MHG Lamps-Table Lamps
488488
9840MHG Lamps-Table Lamps 488488
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Weight: 6.82 Product Name: One Light Table Lamp UPC: 014817376135 Category: Lamps Glass: Beige Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany
Weight: 6.82
Product Name: One Light Table Lamp
UPC: 014817376135
Category: Lamps
Glass: Beige
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488488
Product Name 9840MHG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details