Capital Lighting, Inc. Sconces-Single Candle 488368

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Antique White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007323 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Antique White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007323 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 488368 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
488368
Sconces-Single Candle 488368
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Antique White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007323 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Length 12.00
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779007323
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488368
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details