Capital Lighting, Inc. Sconces-Double Glass 488307

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blush Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009945 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blush Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009945 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 488307 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
488307
Sconces-Double Glass 488307
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blush Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009945 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Length 7.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blush
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779009945
Category: Wall Sconce
Glass: Tulip
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488307
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details