Capital Lighting, Inc. Sconces-Pocket 488156

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779014307 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779014307 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 488156 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
488156
Sconces-Pocket 488156
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779014307 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 633779014307
Category: Wall Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488156
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details