Capital Lighting, Inc. Sconces-Pocket 488143

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779012259 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779012259 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 488143 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
488143
Sconces-Pocket 488143
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779012259 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Length 13.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 633779012259
Category: Wall Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488143
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details