Capital Lighting, Inc. Sconces-Pocket 488126

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779002670 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779002670 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 488126 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
488126
Sconces-Pocket 488126
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779002670 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Length 12.50
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779002670
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488126
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details