Capital Lighting, Inc. Sconces-Single Glass 488115

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Length 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Umber Weight: 3.3 Product Name: One Light Wall Sconce UPC: 633779013591 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Length 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Umber Weight: 3.3 Product Name: One Light Wall Sconce UPC: 633779013591 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 488115 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
488115
Sconces-Single Glass 488115
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Length 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Umber Weight: 3.3 Product Name: One Light Wall Sconce UPC: 633779013591 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Length 14.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze Umber
Weight: 3.3
Product Name: One Light Wall Sconce
UPC: 633779013591
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488115
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details