Capital Lighting, Inc. F615736U Flush Mounts-Bowl Style 488085

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Two Light Ceiling UPC: 742546048299 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Two Light Ceiling UPC: 742546048299 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615736U Flush Mounts-Bowl Style - 488085 - Capital Lighting, Inc.
Columbus, OH, USA
F615736U Flush Mounts-Bowl Style
488085
F615736U Flush Mounts-Bowl Style 488085
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Two Light Ceiling UPC: 742546048299 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.17
Product Name: Two Light Ceiling
UPC: 742546048299
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488085
Product Name F615736U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details