Capital Lighting, Inc. F2861 Pendants-Drum Shade 488073

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Safari Fabric Weight: 2.65 UPC: 742546046998 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Safari Fabric Weight: 2.65 UPC: 742546046998 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2861 Pendants-Drum Shade - 488073 - Capital Lighting, Inc.
Columbus, OH, USA
F2861 Pendants-Drum Shade
488073
F2861 Pendants-Drum Shade 488073
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Safari Fabric Weight: 2.65 UPC: 742546046998 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Finish: Safari Fabric
Weight: 2.65
UPC: 742546046998
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488073
Product Name F2861 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details