Capital Lighting, Inc. F351236U Bathroom Fixtures-Two Lights 488067

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 14.08 Product Name: Two Light Bath UPC: 742546041566 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 14.08 Product Name: Two Light Bath UPC: 742546041566 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351236U Bathroom Fixtures-Two Lights - 488067 - Capital Lighting, Inc.
Columbus, OH, USA
F351236U Bathroom Fixtures-Two Lights
488067
F351236U Bathroom Fixtures-Two Lights 488067
PRODUCT DETAILS / SPECS Width/Dia: 48.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 14.08 Product Name: Two Light Bath UPC: 742546041566 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 48.62
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Satin Nickel
Weight: 14.08
Product Name: Two Light Bath
UPC: 742546041566
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488067
Product Name F351236U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details