Capital Lighting, Inc. F351170U Bathroom Fixtures-Two Lights 488064

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Merlot Bronze Weight: 11.66 Product Name: Two Light Bath UPC: 742546090120 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Merlot Bronze Weight: 11.66 Product Name: Two Light Bath UPC: 742546090120 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351170U Bathroom Fixtures-Two Lights - 488064 - Capital Lighting, Inc.
Columbus, OH, USA
F351170U Bathroom Fixtures-Two Lights
488064
F351170U Bathroom Fixtures-Two Lights 488064
PRODUCT DETAILS / SPECS Width/Dia: 36.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Merlot Bronze Weight: 11.66 Product Name: Two Light Bath UPC: 742546090120 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 36.62
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Merlot Bronze
Weight: 11.66
Product Name: Two Light Bath
UPC: 742546090120
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488064
Product Name F351170U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details