Capital Lighting, Inc. F5829 Pendants-Drum Shade 488056

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.75 Bulb Finish: Onyx Mosaic Weight: 3.2 UPC: 742546047643 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.75 Bulb Finish: Onyx Mosaic Weight: 3.2 UPC: 742546047643 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5829 Pendants-Drum Shade - 488056 - Capital Lighting, Inc.
Columbus, OH, USA
F5829 Pendants-Drum Shade
488056
F5829 Pendants-Drum Shade 488056
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.75 Bulb Finish: Onyx Mosaic Weight: 3.2 UPC: 742546047643 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 5.75
Bulb
Finish: Onyx Mosaic
Weight: 3.2
UPC: 742546047643
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488056
Product Name F5829 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details