Capital Lighting, Inc. F2873 Pendants-Drum Shade 488047

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.62 Bulb Finish: Walnut Weight: 3.31 UPC: 742546047063 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.62 Bulb Finish: Walnut Weight: 3.31 UPC: 742546047063 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2873 Pendants-Drum Shade - 488047 - Capital Lighting, Inc.
Columbus, OH, USA
F2873 Pendants-Drum Shade
488047
F2873 Pendants-Drum Shade 488047
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.62 Bulb Finish: Walnut Weight: 3.31 UPC: 742546047063 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.62
Bulb
Finish: Walnut
Weight: 3.31
UPC: 742546047063
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488047
Product Name F2873 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details