Capital Lighting, Inc. F541036U Sconces-Single Glass 488001

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546045984 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546045984 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F541036U Sconces-Single Glass - 488001 - Capital Lighting, Inc.
Columbus, OH, USA
F541036U Sconces-Single Glass
488001
F541036U Sconces-Single Glass 488001
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546045984 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.82
Product Name: Two Light Bath
UPC: 742546045984
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488001
Product Name F541036U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details