Capital Lighting, Inc. Sconces-Double Candle 487958

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: Two Light Wall Sconce UPC: 633779000133 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: Two Light Wall Sconce UPC: 633779000133 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 487958 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
487958
Sconces-Double Candle 487958
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.96 Product Name: Two Light Wall Sconce UPC: 633779000133 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Length 13.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 3.96
Product Name: Two Light Wall Sconce
UPC: 633779000133
Category: Wall Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487958
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details