Capital Lighting, Inc. Sconces-Pocket 487931

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Length 15.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 633779009396 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Length 15.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 633779009396 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 487931 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
487931
Sconces-Pocket 487931
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Length 15.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 633779009396 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.50
Length 15.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 633779009396
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487931
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details