Capital Lighting, Inc. 32148 Mini Chandeliers-Candle 487888

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome with Genuine Leather
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome with Genuine Leather

Suppliers

Company
Product
Description
Supplier Links
32148 Mini Chandeliers-Candle - 487888 - Capital Lighting, Inc.
Columbus, OH, USA
32148 Mini Chandeliers-Candle
487888
32148 Mini Chandeliers-Candle 487888
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome with Genuine Leather

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome with Genuine Leather

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487888
Product Name 32148 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details