Capital Lighting, Inc. 32124 Mid. Chandeliers-Pillar Candle 487884

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
32124 Mid. Chandeliers-Pillar Candle - 487884 - Capital Lighting, Inc.
Columbus, OH, USA
32124 Mid. Chandeliers-Pillar Candle
487884
32124 Mid. Chandeliers-Pillar Candle 487884
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Brass

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487884
Product Name 32124 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details