PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 13
Product Name: Three Light Flush Mount
UPC: 611728149256
Category: Flush Mount
Safety Rating: Not Listed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 487874 |
| Product Name | ZE1617K Flush Mounts-Drum Shades |
| Application | Residential |