Capital Lighting, Inc. 25382 Bathroom Fixtures-Two Lights 487866

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25382 Bathroom Fixtures-Two Lights - 487866 - Capital Lighting, Inc.
Columbus, OH, USA
25382 Bathroom Fixtures-Two Lights
487866
25382 Bathroom Fixtures-Two Lights 487866
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Extension: 7
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487866
Product Name 25382 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details